Status: | Unknown |
---|---|
Series: | ADSP-BF514F16 Series |
RoHS: | Unknown |
No distributors results available
DSP Type | Fixed Point |
---|---|
No. of Bits | 16 / 32bit |
Frequency | 400MHz |
Flash Memory Size | 16Mbit |
DSP Case Style | LQFP |
No. of Pins | 176Pins |
No. of I/O's | 40I/O's |
No. of MIPS | - |
Embedded Interface Type | Ethernet I2C SPI UART |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Core Supply Voltage Min | 1.14V |
Core Supply Voltage Max | 1.47V |
Product Range | ADSP-BF514F16 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADSP-BF514BSWZ4F16?
Additional datasheets, footprints and schematics for ADSP-BF514BSWZ4F16 are listed on our Part Details page. You can also find images and similar parts to ADSP-BF514BSWZ4F16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADSP-BF514BSWZ4F16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADSP-BF514BSWZ4F16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADSP-BF514BSWZ4F16 fall under?
The ADSP-BF514BSWZ4F16 is listed under Semiconductors - ICs > Digital Signal Processors - DSP > Blackfin.
Can I view similar or alternative parts?
You can view similar parts to ADSP-BF514BSWZ4F16 when available in the Blackfin range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADSP-BF514BSWZ4F16 you can contact the distributor directly for product support, shipping queries etc.
Is the ADSP-BF514BSWZ4F16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADSP-BF514BSWZ4F16 have stock available?
There is no stock from authorised distributors for ADSP-BF514BSWZ4F16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADSP-BF514BSWZ4F16 often in real-time on the comparison pages.
What if I can't find stock of ADSP-BF514BSWZ4F16?
You can fill out our help required form which you can use to request a quote for ADSP-BF514BSWZ4F16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.