Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS8688 |
No. of Bits | 16bit |
Sample Rate | 500kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS8688 SDCC Controller Board microSD Card |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Serial Interface Header for Easy Connection to SDCC Card Integrated 4.096V Voltage Reference |
ADS8688 16-bit, 500-kSPS, 8-channel, single-supply, SAR ADC EVM performance demonstration kit (PDK) | Texas Instruments |
ADC Demo Kit, ADS8688EVM-PDK | RS |
Evaluation Board, Sar Adc | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS8688EVM-PDK?
Additional datasheets, footprints and schematics for ADS8688EVM-PDK are listed on our Part Details page. You can also find images and similar parts to ADS8688EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8688EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8688EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8688EVM-PDK fall under?
The ADS8688EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS8688EVM-PDK when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8688EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8688EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8688EVM-PDK have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS8688EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8688EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of ADS8688EVM-PDK?
You can fill out our help required form which you can use to request a quote for ADS8688EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.