Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8519 |
IC Case Style | SSOP |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 22mA |
Supply Voltage Range | 1.65V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 1.65V to 5.25V |
Termination Type | Surface Mount Device |
16-Bit 250kHz CMOS Analog-to-Digital Converter With Serial Interface 4.096V Internal Reference | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS8519IBDB?
Additional datasheets, footprints and schematics for ADS8519IBDB are listed on our Part Details page. You can also find images and similar parts to ADS8519IBDB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS8519IBDB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS8519IBDB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS8519IBDB fall under?
The ADS8519IBDB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS8519IBDB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS8519IBDB you can contact the distributor directly for product support, shipping queries etc.
Is the ADS8519IBDB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS8519IBDB have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for ADS8519IBDB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS8519IBDB often in real-time on the comparison pages.
What if I can't find stock of ADS8519IBDB?
You can fill out our help required form which you can use to request a quote for ADS8519IBDB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.