Status: | Unknown |
---|---|
Series: | Single 10-Bit Pipelined ADCs |
RoHS: | Unknown |
Prices starting from US$17.46
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$17.46
|
4,736
in stock
|
Buy Now |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 75MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | MSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 10-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 828 |
IC Case Style | SSOP |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 68mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
10-Bit, 75-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS828E.?
Additional datasheets, footprints and schematics for ADS828E. are listed on our Part Details page. You can also find images and similar parts to ADS828E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS828E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS828E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS828E. fall under?
The ADS828E. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS828E. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS828E. you can contact the distributor directly for product support, shipping queries etc.
Is the ADS828E. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS828E. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS828E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS828E. often in real-time on the comparison pages.
What if I can't find stock of ADS828E.?
You can fill out our help required form which you can use to request a quote for ADS828E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.