Options for Price Comparison
Distributor Statistics for ADS807EG4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

ADS807EG4

Loading...
Loading Results for ADS807EG4
Details for ADS807EG4 by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC
IC 12BIT ADC SSOP28 807
ADS807EG4 image

ADS807EG4 by Texas Instruments

IC 12BIT ADC SSOP28 807

Part Information

ADS807EG4 image
RoHS Compliant

Technical Specifications

Resolution (Bits):
12bit
Sampling Rate:
53MSPS
Input Channel Type:
Differential Single Ended
Data Interface:
Parallel
Supply Voltage Type:
Single
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
SSOP
No. of Pins:
28Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
Single 12-Bit Pipelined ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
A/D / D/A Features:
Internal Reference Parallel O/P Track and Hold
Base Number:
807
Conversion Time:
100µs
IC Case Style:
SSOP
IC Generic Number:
807
Linearity Error:
2%
Linearity Error ADC / DAC +:
2LSB
Linearity Error ADC / DAC -:
2LSB
Logic Function Number:
807
No. of Bits:
12bit
No. of Channels:
1Channels
Operating Temperature Range:
-40°C to +85°C
Supply Current:
60mA
Supply Voltage Range:
4.75V to 5.25V
Supply Voltage Range - Analogue:
4.75V to 5.25V
Termination Type:
Surface Mount Device