Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.99
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.99
|
2
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS7924 |
No. of Bits | 12bit |
Sample Rate | 100kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Evaluation Board ADS7924 MSP430-based MMB3 Motherboard Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Contains all Support Circuitry Needed for the ADS7924 Onboard Analogue Input Buffer |
Kit Features | Contains all Support Circuitry Needed for the ADS7924 Compatible with the TI Modular EVM System |
Type | AD Converter |
ADS7924 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS7924EVM?
Additional datasheets, footprints and schematics for ADS7924EVM are listed on our Part Details page. You can also find images and similar parts to ADS7924EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7924EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7924EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7924EVM fall under?
The ADS7924EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS7924EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7924EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7924EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7924EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS7924EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7924EVM often in real-time on the comparison pages.
What if I can't find stock of ADS7924EVM?
You can fill out our help required form which you can use to request a quote for ADS7924EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.