Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS7883 |
No. of Bits | 12bit |
Sample Rate | 3MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADS7883 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 12bit 3MSPS Single-channel ADC Onboard Signal Conditioning Onboard Reference Voltage |
ADS7883 Evaluation Module | Texas Instruments |
Evaluation Module, Adc | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS7883EVM?
Additional datasheets, footprints and schematics for ADS7883EVM are listed on our Part Details page. You can also find images and similar parts to ADS7883EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7883EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7883EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7883EVM fall under?
The ADS7883EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS7883EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7883EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7883EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7883EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS7883EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7883EVM often in real-time on the comparison pages.
What if I can't find stock of ADS7883EVM?
You can fill out our help required form which you can use to request a quote for ADS7883EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.