Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | 5 Wire Serial SPI |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | MSOP |
No. of Pins | 16Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7845 |
Controller Type | Resistive Touch Screen |
Data Interface | 5 Wire Serial |
IC Case Style | SSOP |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Sampling Rate | 125kSPS |
Supply Current | 280µA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
5-wire Touch Screen Controller | Texas Instruments |
A/D Conv, 5 Wire Touch Screen Controls Rohs Compliant: Yes |TEXAS INSTRUMENTS ADS7845E. | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS7845E.?
Additional datasheets, footprints and schematics for ADS7845E. are listed on our Part Details page. You can also find images and similar parts to ADS7845E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7845E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7845E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7845E. fall under?
The ADS7845E. is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADS7845E. when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7845E. you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7845E. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7845E. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS7845E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7845E. often in real-time on the comparison pages.
What if I can't find stock of ADS7845E.?
You can fill out our help required form which you can use to request a quote for ADS7845E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.