Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$4.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.93
|
No stock
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7844 |
Conversion Time | 12ms |
IC Case Style | SSOP |
Linearity Error | 0.024% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 550µA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 3.6V 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADS7844EBG4?
Additional datasheets, footprints and schematics for ADS7844EBG4 are listed on our Part Details page. You can also find images and similar parts to ADS7844EBG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS7844EBG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS7844EBG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS7844EBG4 fall under?
The ADS7844EBG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS7844EBG4 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS7844EBG4 you can contact the distributor directly for product support, shipping queries etc.
Is the ADS7844EBG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS7844EBG4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ADS7844EBG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS7844EBG4 often in real-time on the comparison pages.
What if I can't find stock of ADS7844EBG4?
You can fill out our help required form which you can use to request a quote for ADS7844EBG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.