Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,499.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1,499.00
|
15
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS5400 |
No. of Bits | 12bit |
Sample Rate | 1000MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Transformer Coupled Analog Input Path Direct Connection |
Kit Features | Transformer Coupled Analog Input Path Direct Connection to TSW1200 for Data Capture and Analysis |
Type | AD Converter |
ADS5400 12-bit, 1.0-GSPS Analog-to-Digital Converter Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS5400EVM?
Additional datasheets, footprints and schematics for ADS5400EVM are listed on our Part Details page. You can also find images and similar parts to ADS5400EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS5400EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS5400EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS5400EVM fall under?
The ADS5400EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS5400EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS5400EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADS5400EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS5400EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS5400EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS5400EVM often in real-time on the comparison pages.
What if I can't find stock of ADS5400EVM?
You can fill out our help required form which you can use to request a quote for ADS5400EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.