ADS42LB69IRGC25

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

Organise Price Comparison Results by
distributor space
Distributor Statistics for ADS42LB69IRGC25
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADS42LB69IRGC25
Series Information for ADS42LB69IRGC25 - Texas Instruments

Description

ANALOG TO DIGITAL CONVERTER ADC 16 BIT
The ADS42LB49 and ADS42LB69 are a family of high-linearity, dual-channel, 14and 16-bit, 250-MSPS, analog-to-digital converters (ADCs) supporting DDR and QDR LVDS output interfaces. The buffered analog input provides uniform input impedance across a wide frequency range while minimizing sample-and-hold glitch energy. A sampling clock divider allows more flexibility for system clock architecture design. The ADS42LBx9 provides excellent spurious-free dynamic range (SFDR) over a large input frequency range with lowpower consumption.

Specifications

Resolution (Bits):
16bit
Sampling Rate:
250MSPS
Supply Voltage Type:
Single
Supply Voltage Min:
1.7V
Supply Voltage Max:
1.9V
ADC / DAC Case Style:
VQFN
No. of Pins:
64