Status: | Unknown |
---|---|
Series: | Single 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Prices starting from US$26.83
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$26.83
|
12,557
in stock
|
Buy Now |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 5MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | HTQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | A/D |
Base Number | 1605 |
IC Case Style | QFP |
Linearity Error ADC / DAC + | 0.25LSB |
Linearity Error ADC / DAC - | 0.25LSB |
No. of Bits | 16bit |
No. of Channels | 1Channels |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 110mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 2.7V to 3.3V 2.7V to 5.25V |
Termination Type | Surface Mount Device |
16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1605IPAPT..?
Additional datasheets, footprints and schematics for ADS1605IPAPT.. are listed on our Part Details page. You can also find images and similar parts to ADS1605IPAPT.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1605IPAPT.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1605IPAPT.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1605IPAPT.. fall under?
The ADS1605IPAPT.. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1605IPAPT.. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1605IPAPT.. you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1605IPAPT.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1605IPAPT.. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADS1605IPAPT...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1605IPAPT.. often in real-time on the comparison pages.
What if I can't find stock of ADS1605IPAPT..?
You can fill out our help required form which you can use to request a quote for ADS1605IPAPT.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.