Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADS1281 |
No. of Bits | 31 bit |
Sample Rate | 4kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Board CD Documents |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Data Collection to Text Files Complete Control of Board Settings Easily Expandable |
Where can I find additional details, specifications and documents for a ADS1281EVM-PDK?
Additional datasheets, footprints and schematics for ADS1281EVM-PDK are listed on our Part Details page. You can also find images and similar parts to ADS1281EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1281EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1281EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1281EVM-PDK fall under?
The ADS1281EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADS1281EVM-PDK when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1281EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1281EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1281EVM-PDK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ADS1281EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1281EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of ADS1281EVM-PDK?
You can fill out our help required form which you can use to request a quote for ADS1281EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.