Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 80SPS |
Input Channel Type | Differential |
Data Interface | Serial SPI |
Supply Current | 900µA |
Digital IC Case Style | SOIC |
No. of Pins | 16 |
24-Bit, 80SPS, 1-Ch Delta-Sigma ADC for Resistive Bridge Sensors & Weigh Scales | Texas Instruments |
24-Bit ADC for Bridge Sensors SOIC16 | RS |
Adc, 24Bit, Spi, 10/80Sps, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a ADS1231ID.?
Additional datasheets, footprints and schematics for ADS1231ID. are listed on our Part Details page. You can also find images and similar parts to ADS1231ID. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1231ID. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1231ID. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1231ID. fall under?
The ADS1231ID. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1231ID. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1231ID. you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1231ID. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1231ID. have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADS1231ID..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1231ID. often in real-time on the comparison pages.
What if I can't find stock of ADS1231ID.?
You can fill out our help required form which you can use to request a quote for ADS1231ID. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.