Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 16kSPS |
Input Channel Type | Differential |
Data Interface | 2 Wire Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | SPI |
Base Number | 1211 |
Conversion Time | 1.2ms |
IC Case Style | SOIC |
IC Generic Number | 1211 |
Linearity Error | 0.0015% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 1211 |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Ptot Max | 500mW |
Supply Current | 3.5mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 4.75V to 5.25V |
Voltage Vcc | 5V |
24bit A-D converterADS1211U SOIC24 1ksps | RS |
24Bit Adc, 4 Ch, Smd, 1211, Soic24 | Newark Electronics |
24-bit, 15.6-kSPS, 8-ch delta-sigma ADC with VREF and PGA | Texas Instruments |
Where can I find additional details, specifications and documents for a ADS1211U..?
Additional datasheets, footprints and schematics for ADS1211U.. are listed on our Part Details page. You can also find images and similar parts to ADS1211U.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADS1211U.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADS1211U.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADS1211U.. fall under?
The ADS1211U.. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADS1211U.. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADS1211U.. you can contact the distributor directly for product support, shipping queries etc.
Is the ADS1211U.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADS1211U.. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for ADS1211U...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADS1211U.. often in real-time on the comparison pages.
What if I can't find stock of ADS1211U..?
You can fill out our help required form which you can use to request a quote for ADS1211U.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.