Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 1MHz |
---|---|
Frequency Max | 31MHz |
Gain | 45dB |
Noise Figure Typ | - |
RF IC Case Style | LFCSP |
No. of Pins | 32Pins |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequency Range | 1MHz to 31MHz |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 1.25W |
RF Type | General Purpose |
Supply Current | 360mA |
Supply Voltage Range | 3.15V to 3.45V |
Where can I find additional details, specifications and documents for a ADRF6516?
Additional datasheets, footprints and schematics for ADRF6516 are listed on our Part Details page. You can also find images and similar parts to ADRF6516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6516 fall under?
The ADRF6516 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to ADRF6516 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6516 you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADRF6516 have stock available?
There is no stock from authorised distributors for ADRF6516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6516 often in real-time on the comparison pages.
What if I can't find stock of ADRF6516?
You can fill out our help required form which you can use to request a quote for ADRF6516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.