Status: | Production |
---|---|
Series: | ADR510 |
RoHS: | Compliant |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
1,080
in stock
|
Buy Now | |
Analog Devices
from US$1.16
|
6,834
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
5,020
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
4,256
in stock
|
Buy Now | |
element14
from US$1.10
|
4,227
in stock
|
Buy Now | |
Farnell
from US$1.02
|
4,227
in stock
|
Buy Now | |
Schukat Electronic
from US$1.10
|
3,280
in stock
|
Buy Now | |
Richardson RFPD
from US$1.03
|
-
|
Buy Now |
Precision 1.000 V voltage reference |
Ultracompact 3 mm × 3 mm |
SOT-23 package |
No external capacitor required |
Low output noise: |
4 μVP-P (0.1 Hz to 10 Hz) |
Initial accuracy: |
±0.35% maximum |
Temperature coefficient: |
70 ppm/°C maximum |
Operating current range: |
100 μA to 10 mA |
Output impedance: |
0.3 Ω maximum |
Temperature range: |
−40°C to +85°C |
NEX Shunt Reference | Analog Devices |
Volt Ref, 1V, Sot-23-3, -40 To 85Deg C | Newark Electronics |
VOLT REF, 1V, SOT-23-3, -40 TO 85DEG C | element14 |
U-Ref Precis. 1,0V 0,35% SOT23 | Schukat Electronic |
V-Ref Precision 1V 10mA 3-Pin SOT-23 T/R | RS |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADR510ARTZ-REEL7?
Additional datasheets, footprints and schematics for ADR510ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR510ARTZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR510ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR510ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR510ARTZ-REEL7 fall under?
The ADR510ARTZ-REEL7 is listed under Shunt Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR510ARTZ-REEL7 when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR510ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADR510ARTZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR510ARTZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADR510ARTZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR510ARTZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADR510ARTZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADR510ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.