ADR433BRZ Series Voltage References by Analog Devices

Status: Production
Series: ADR433
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADR430/ADR431/ADR433/ADR434/ADR435 series is a family of XFET® voltage references featuring low noise, high accuracy, and low temperature drift performance. Using Analog Devices, Inc., temperature drift curvature correction and extra implanted junction FET (XFET) technology, voltage change vs. temperature nonlinearity in the ADR430/ADR431/ADR433/ADR434/ADR435 is minimized.The XFET references operate at lower current (800 μA) and lower supply voltage headroom (2 V) than buried Zener references. Buried Zener references require more than 5 V of headroom for operation. The ADR430/ADR431/ADR433/ADR434/ADR435 XFET references are low noise solutions for 5 V systems.The ADR430/ADR431/ADR433/ADR434/ADR435 family has the capability to source up to 30 mA of output current and sink up to −20 mA. It also comes with a trim terminal to adjust the output voltage over a ±0.5% range without compromising performance.The ADR430/ADR431/ADR433/ADR434/ADR435 are available in 8-lead MSOP and 8-lead narrow SOIC packages. All versions are specified over the extended industrial temperature range of −40°C to +125°C.

Where to Buy

Prices starting from US$5.71

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.71
1,131
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.44
102
in stock
Buy Now
Logo for element14
element14
from US$8.17
102
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.60
102
in stock
Buy Now

Features

Low noise (0.1 Hz to 10.0 Hz): 3.5 μV p-p @ 2.500 V output
No external capacitor required
Low temperature coefficient
A Grade: 10 ppm/°C maximum
B Grade: 3 ppm/°C maximum
Load regulation: 15 ppm/mA
Line regulation: 20 ppm/V
Wide operating range
ADR433: 5.0 V to 18 V
High output source and sink current: 30 mA and −20 mA
Wide temperature range: −40°C to +125°C

Alternative Descriptions

3.0 V Reference | Analog Devices
Volt Ref, 3V, Nsoic-8, -40 To 125Deg C | Newark Electronics
VOLT REF, 3V, NSOIC-8, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR433BRZ?

Additional datasheets, footprints and schematics for ADR433BRZ are listed on our Part Details page. You can also find images and similar parts to ADR433BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR433BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR433BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR433BRZ fall under?

The ADR433BRZ is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR433BRZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR433BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADR433BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR433BRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADR433BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR433BRZ often in real-time on the comparison pages.

What if I can't find stock of ADR433BRZ?

You can fill out our help required form which you can use to request a quote for ADR433BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay