ADR392BUJZ-REEL7 Series Voltage References by Analog Devices

Status: Production
Series: ADR392
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADR391/ADR392/ADR395 are precision 2.5 V, 4.096 V, and 5 V band gap voltage references, respectively, featuring low power and high precision in a tiny footprint. Using patented temperature drift curvature correction techniques from Analog Devices, Inc., the ADR39x references achieve a low 9 ppm/°C of temperature drift in the TSOT package.The ADR39x family of micropower, low dropout voltage references provides a stable output voltage from a minimum supply of 300 mV above the output. Their advanced design eliminates the need for external capacitors, which further reduces board space and system cost. The combination of low power operation, small size, and ease of use makes the ADR39x precision voltage references ideally suited for battery-operated

Where to Buy

Prices starting from US$2.28

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.47
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.49
2,668
in stock
Buy Now
Logo for element14
element14
from US$2.43
2,584
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.28
2,584
in stock
Buy Now

Features

Compact 5-lead TSOT package
Low temperature coefficient
B grade: 9 ppm/°C
A grade: 25 ppm/°C
Initial accuracy
B grade: ±4 mV maximum (ADR391)
A grade: ±6 mV maximum
Ultralow output noise: 5 μV p-p (0.1 Hz to 10 Hz)
Low dropout: 300 mV
Low supply current
3 μA maximum in shutdown
140 μA maximum in operation
No external capacitor required
Output current: 5 mA
Automotive grade available
Wide temperature range: −40°C to +125°C

Alternative Descriptions

Prec Low Drift+4.096V REF | Analog Devices
Volt Ref, 4.096V, Tsot, -40 To 125Deg C | Newark Electronics
VOLT REF, 4.096V, TSOT, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR392BUJZ-REEL7?

Additional datasheets, footprints and schematics for ADR392BUJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR392BUJZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR392BUJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR392BUJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR392BUJZ-REEL7 fall under?

The ADR392BUJZ-REEL7 is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR392BUJZ-REEL7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR392BUJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADR392BUJZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR392BUJZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADR392BUJZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR392BUJZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADR392BUJZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADR392BUJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay