Status: | Production |
---|---|
Series: | ADR291 |
RoHS: | Compliant |
Supply Range |
2.8 V to 15 V, ADR291 |
4.4 V to 15 V, ADR292 |
Supply Current 12 µA Max |
Low-Noise 8 µV and 12 µVP-P (0.1 Hz to 10 Hz) |
High Output Current 5 mA |
Temperature Range -40ºC to +125ºC |
Pin Compatible with REF02 / REF191 |
OW NOISE MICROPWR PRECISION VO | Analog Devices |
Voltage Reference 2.5V Low Noise TO-92 | RS |
Where can I find additional details, specifications and documents for a ADR291GT9Z?
Additional datasheets, footprints and schematics for ADR291GT9Z are listed on our Part Details page. You can also find images and similar parts to ADR291GT9Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR291GT9Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR291GT9Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR291GT9Z fall under?
The ADR291GT9Z is listed under Micropower Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR291GT9Z when available in the Micropower Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR291GT9Z you can contact the distributor directly for product support, shipping queries etc.
Is the ADR291GT9Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR291GT9Z have stock available?
Authorised distributors including Analog Devices and RS have stock available or on a lead time for ADR291GT9Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR291GT9Z often in real-time on the comparison pages.
What if I can't find stock of ADR291GT9Z?
You can fill out our help required form which you can use to request a quote for ADR291GT9Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.