Status: | Production |
---|---|
Series: | ADR280 |
RoHS: | Compliant |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.50
|
3,671
in stock
|
Buy Now |
1.2 V precision output |
Excellent line regulation: 2 ppm/V typical |
High power supply ripple rejection: –80 dB at 220 Hz |
Ultralow power supply current: 16 μA maximum |
Temperature coefficient: 40 ppm/°C maximum |
Low noise, 12.5 nV/√Hz typical |
Operating supply range, 2.4 V to 5.5 V |
Compact 3-lead SOT-23 and SC70 packages |
1.20 V Voltage Reference | Analog Devices |
Where can I find additional details, specifications and documents for a ADR280AKSZ-REEL7?
Additional datasheets, footprints and schematics for ADR280AKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR280AKSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR280AKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR280AKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR280AKSZ-REEL7 fall under?
The ADR280AKSZ-REEL7 is listed under Micropower Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR280AKSZ-REEL7 when available in the Micropower Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR280AKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADR280AKSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR280AKSZ-REEL7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADR280AKSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR280AKSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADR280AKSZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADR280AKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.