Status: | Production |
---|---|
Series: | ADP7182 |
RoHS: | Compliant |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.00
|
53
in stock
|
Buy Now | |
Analog Devices
from US$1.86
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
2,335
in stock
|
Buy Now | |
element14
from US$2.75
|
2,335
in stock
|
Buy Now | |
Farnell
from US$2.63
|
2,335
in stock
|
Buy Now | |
Chip One Stop
from US$2.07
|
1,290
in stock
|
Buy Now | |
Richardson RFPD
from US$2.56
|
-
|
Buy Now |
Low noise: 18 μV rms |
Power supply rejection ratio (PSRR): 66 dB at 10 kHz at VOUT = −3 V |
Positive or negative enable logic |
Stable with small 2.2 μF ceramic output capacitor |
Input voltage range: −2.7 V to −28 V |
Maximum output current: −200 mA |
Low dropout voltage: −185 mV at −200 mA load |
Initial accuracy: ±1% |
Accuracy over line, load, and temperature |
+2% maximum/−3% minimum |
Low quiescent current, IGND = −650 μA with −200 mA load |
Low shutdown current: −2 μA |
Adjustable output from −1.22 V to −VIN + VDO |
Current-limit and thermal overload protection |
6- and 8-lead LFCSP and 5-lead TSOT |
Supported by ADIsimPower tool |
-30V, 200mA, low noise, Linear | Analog Devices |
Ldo, Fixed, -5V, -0.2A, Lfcsp-Ep-8 | Newark Electronics |
LDO, FIXED, -5V, -0.2A, LFCSP-EP-8 | element14 |
LDO Regulator Neg. -5V 200mA LFCSP8EP | RS |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP7182ACPZ-5.0-R7?
Additional datasheets, footprints and schematics for ADP7182ACPZ-5.0-R7 are listed on our Part Details page. You can also find images and similar parts to ADP7182ACPZ-5.0-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP7182ACPZ-5.0-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP7182ACPZ-5.0-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP7182ACPZ-5.0-R7 fall under?
The ADP7182ACPZ-5.0-R7 is listed under Negative Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP7182ACPZ-5.0-R7 when available in the Negative Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP7182ACPZ-5.0-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP7182ACPZ-5.0-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP7182ACPZ-5.0-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP7182ACPZ-5.0-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP7182ACPZ-5.0-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP7182ACPZ-5.0-R7?
You can fill out our help required form which you can use to request a quote for ADP7182ACPZ-5.0-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.