Status: | Production |
---|---|
Series: | ADP5300 |
RoHS: | Compliant |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.30
|
5,533
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
2,304
in stock
|
Buy Now | |
element14
from US$1.70
|
2,304
in stock
|
Buy Now | |
Farnell
from US$1.65
|
2,304
in stock
|
Buy Now | |
Analog Devices
from US$1.22
|
513
in stock
|
Buy Now | |
Richardson RFPD
from US$1.67
|
-
|
Buy Now |
Input supply voltage range: 2.15 V to 6.50 V |
Operates down to 2.00 V voltage |
Ultralow 180 nA quiescent current |
Selectable output voltage of 0.8 V to 5.0V |
±1.5% output accuracy over full temperature range in PWM mode |
Selectable hysteresis mode or PWM operation mode |
Output current |
Up to 50 mA in hysteresis mode |
Up to 500 mA in PWM mode |
VOUTOK flag monitors the output voltage |
Ultrafast stop switching control |
100% duty cycle operation mode |
2.0 MHz typical switching frequency in PWM mode with optional SYNC clock range from 1.5 MHz to 2.5 MHz |
See data sheet for additional features |
Dc/Dc Conv, Buck, 2Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 2MHZ, 125DEG C | element14 |
50mA/500mA ULP Buck w/ OD ST | Analog Devices |
VOLTAGE REGULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP5300ACPZ-1-R7?
Additional datasheets, footprints and schematics for ADP5300ACPZ-1-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5300ACPZ-1-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5300ACPZ-1-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5300ACPZ-1-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5300ACPZ-1-R7 fall under?
The ADP5300ACPZ-1-R7 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP5300ACPZ-1-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5300ACPZ-1-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5300ACPZ-1-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5300ACPZ-1-R7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADP5300ACPZ-1-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5300ACPZ-1-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP5300ACPZ-1-R7?
You can fill out our help required form which you can use to request a quote for ADP5300ACPZ-1-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.