Status: | Production |
---|---|
Series: | ADP5037 |
RoHS: | Compliant |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.13
|
341
in stock
|
Buy Now | |
Analog Devices
from US$2.17
|
5,063
in stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
1,444
in stock
|
Buy Now | |
element14
from US$3.11
|
1,444
in stock
|
Buy Now | |
Farnell
from US$3.15
|
1,444
in stock
|
Buy Now | |
Richardson RFPD
from US$3.00
|
450
in stock
|
Buy Now |
Main input voltage range: 2.3 V to 5.5 V |
Two 800 mA buck regulators and two 300 mA LDOs |
24-lead, 4 mm × 4 mm LFCSP package |
Regulator accuracy: ±1.8% |
Factory programmable or external adjustable VOUTx |
3 MHz buck operation with forced PWM and auto PWM/PSM modes |
BUCK1/BUCK2: output voltage range from 0.8 V to 3.8 V |
LDO1/LDO2: output voltage range from 0.8 V to 5.2 V |
LDO1/LDO2: low input supply voltage from 1.7 V to 5.5 V |
LDO1/LDO2: high PSRR and low output noise |
ADJ Outputs, UVLO Low | Analog Devices |
Power Management Ic, 4 O/P, Lfcsp-Ep-24 | Newark Electronics |
POWER MANAGEMENT IC, 4 O/P, LFCSP-EP-24 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Dual 3MHz 800mA Regulator 2x LDO LFCSP24 | RS |
Where can I find additional details, specifications and documents for a ADP5037ACPZ-R7?
Additional datasheets, footprints and schematics for ADP5037ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5037ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5037ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5037ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5037ACPZ-R7 fall under?
The ADP5037ACPZ-R7 is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP5037ACPZ-R7 when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5037ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5037ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5037ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADP5037ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5037ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP5037ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP5037ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.