ADP5024ACPZ-R7 Multiple Output Buck Regulators by Analog Devices

Status: Production
Series: ADP5024
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP5024 combines two high performance buck regulators and one low dropout (LDO) regulators in a small, 24-lead 4 mm × 4 mm LFCSP to meet demanding performance and board space requirements. The high switching frequency of the buck regulators enables tiny multilayer external components and minimizes the board space. When the MODE pin is set high, the buck regulators operate in forced PWM mode. When the MODE pin is set low, the buck regulators operate in PWM mode when the load current is above a predefined threshold. When the load current falls below a pre-defined threshold, the regulator operates in power save mode (PSM), improving the light load efficiency. The two bucks operate out of phase to reduce the input capacitor requirement. The low quiescent current, low dropout voltage, and wide input voltage range of the LDO extends the battery life of portable devices. The ADP5024 LDO maintains power supply rejection greater than 60 dB for frequencies as high as 10 kHz while operating with a low headroom voltage.Regulators in the ADP5024 are activated though dedicated enable pins. The default output voltages can be either externally set in the adjustable version or factory programmable to a wide range of preset values in the fixed voltage version.

Where to Buy

Prices starting from US$1.92

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.92
1,699
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.95
1,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.18
1,500
in stock
Buy Now
Logo for element14
element14
from US$2.78
1,500
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.61
1,500
in stock
Buy Now

Features

Main input voltage range: 2.3 V to 5.5 V
Two 1200 mA buck regulators and one 300 mA LDO
24-lead, 4 mm × 4 mm LFCSP package
Regulator accuracy: ±1.8%
Factory programmable or external adjustable VOUTx
3 MHz buck operation with forced PWM and automatic PWM/PSM modes
BUCK1/BUCK2: output voltage range from 0.8 V to 3.8 V
LDO: output voltage range from 0.8 V to 4.75 V
LDO: low input supply voltage from 1.7 V to 5.5 V
LDO: high PSRR and low output noise

Alternative Descriptions

ADJ Outputs, UVLO Low | Analog Devices
Power Management Ic, 3 O/P, Lfcsp-Ep-24 | Newark Electronics
POWER MANAGEMENT IC, 3 O/P, LFCSP-EP-24 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP5024ACPZ-R7?

Additional datasheets, footprints and schematics for ADP5024ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5024ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP5024ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5024ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP5024ACPZ-R7 fall under?

The ADP5024ACPZ-R7 is listed under Multiple Output Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP5024ACPZ-R7 when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5024ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP5024ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP5024ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADP5024ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP5024ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP5024ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADP5024ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay