Status: | Production |
---|---|
Series: | ADP3634 |
RoHS: | Compliant |
Industry-standard-compatible pinout |
High current drive capability |
Precise threshold shutdown comparator |
UVLO with hysteresis |
Overtemperature warning signal |
Overtemperature shutdown |
3.3 V-compatible inputs 10 ns typical rise time and fall time @ 2.2 nF load |
Matched propagation delays between channels |
Fast propagation delay |
9.5 V to 18 V supply voltage (ADP3633/ADP3634/ADP3635) |
4.5 V to 18 V supply voltage (ADP3623/ADP3624/ADP3625) |
See data sheet for additional features |
High Speed, Dual,4A Non-Invert | Analog Devices |
Gate Driver, 2Channel, Mosfet, Nsoic-Ep | Newark Electronics |
GATE DRIVER, 2CHANNEL, MOSFET, NSOIC-EP | element14 |
Analog Devices, ADP3634ARDZ | RS |
Where can I find additional details, specifications and documents for a ADP3634ARDZ?
Additional datasheets, footprints and schematics for ADP3634ARDZ are listed on our Part Details page. You can also find images and similar parts to ADP3634ARDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3634ARDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3634ARDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3634ARDZ fall under?
The ADP3634ARDZ is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADP3634ARDZ when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3634ARDZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3634ARDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP3634ARDZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADP3634ARDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3634ARDZ often in real-time on the comparison pages.
What if I can't find stock of ADP3634ARDZ?
You can fill out our help required form which you can use to request a quote for ADP3634ARDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.