Status: | Production |
---|---|
Series: | ADP3624 |
RoHS: | Compliant |
Industry-standard-compatible pinout |
High current drive capability |
Precise threshold shutdown comparator |
UVLO with hysteresis |
Overtemperature warning signal |
Overtemperature shutdown |
3.3 V-compatible inputs |
10 ns typical rise time and fall time @ 2.2 nF load |
Matched propagation delays between channels |
Fast propagation delay |
9.5 V to 18 V supply voltage (ADP3633/ADP3634/ADP3635) |
4.5 V to 18 V supply voltage (ADP3623/ADP3624/ADP3625) |
See data sheet for additional features |
Gate Driver, 2Channel, Mosfet, Msop-Ep | Newark Electronics |
GATE DRIVER, 2CHANNEL, MOSFET, MSOP-EP | element14 |
High Speed, Dual,4A Non-Invert | Analog Devices |
Where can I find additional details, specifications and documents for a ADP3624ARHZ?
Additional datasheets, footprints and schematics for ADP3624ARHZ are listed on our Part Details page. You can also find images and similar parts to ADP3624ARHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3624ARHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3624ARHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3624ARHZ fall under?
The ADP3624ARHZ is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADP3624ARHZ when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3624ARHZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3624ARHZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP3624ARHZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADP3624ARHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3624ARHZ often in real-time on the comparison pages.
What if I can't find stock of ADP3624ARHZ?
You can fill out our help required form which you can use to request a quote for ADP3624ARHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.