ADP3605ARZ Regulated Inverting Charge Pumps by Analog Devices

Status: Production
Series: ADP3605
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.13

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.13
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Fully Regulated Adjustable Output Voltage
High Output Current: 120 mA
Output Accuracy: ±3%
250 kHz Switching Frequency
Low Shutdown Current: 2 µA Typical
Input Voltage Range from 3 V to 6 V
SO-8 Package
–40°C to +85°C Ambient Temperature Range

Alternative Descriptions

120mA Switched Capacitor Volt. | Analog Devices
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP3605ARZ?

Additional datasheets, footprints and schematics for ADP3605ARZ are listed on our Part Details page. You can also find images and similar parts to ADP3605ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP3605ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3605ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP3605ARZ fall under?

The ADP3605ARZ is listed under Regulated Inverting Charge Pumps.

Can I view similar or alternative parts?

You can view similar parts to ADP3605ARZ when available in the Regulated Inverting Charge Pumps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3605ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADP3605ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP3605ARZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADP3605ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP3605ARZ often in real-time on the comparison pages.

What if I can't find stock of ADP3605ARZ?

You can fill out our help required form which you can use to request a quote for ADP3605ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay