Status: | Production |
---|---|
Series: | ADP3330 |
RoHS: | Compliant |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.98
|
396
in stock
|
Buy Now |
High Accuracy Over Line and Load: ±0.7% @ +25°C, ±1.4% Over Temperature |
Ultralow Dropout Voltage: 140 mV (Typ) @ 200 mA |
Requires only COUT= 0.47 μF for stability |
anyCAP = Stable with Any Type of Capacitor (Including MLCC) |
Current and Thermal Limiting |
Low Noise |
Low Shutdown Current: <2 µA |
2.9 V to 12 V Supply Range |
–40°C to +85°C Ambient Temperature Range |
Ultrasmall Thermally Enhanced |
Chip-on-Lead™ SOT-23-6 |
6-Lead Package |
anyCAPTM LDO Regulator | Analog Devices |
Where can I find additional details, specifications and documents for a ADP3330ARTZ-3.6-R7?
Additional datasheets, footprints and schematics for ADP3330ARTZ-3.6-R7 are listed on our Part Details page. You can also find images and similar parts to ADP3330ARTZ-3.6-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3330ARTZ-3.6-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3330ARTZ-3.6-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3330ARTZ-3.6-R7 fall under?
The ADP3330ARTZ-3.6-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP3330ARTZ-3.6-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3330ARTZ-3.6-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3330ARTZ-3.6-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP3330ARTZ-3.6-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP3330ARTZ-3.6-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3330ARTZ-3.6-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP3330ARTZ-3.6-R7?
You can fill out our help required form which you can use to request a quote for ADP3330ARTZ-3.6-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.