ADP323ACPZ-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP323
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP322/ADP323 200 mA triple output LDOs combine high PSRR, low noise, low quiescent current, and low dropout voltage to extend the battery life of portable devices and are ideally suited for wireless

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.70
117,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.18
1,747
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.74
1,500
in stock
Buy Now
Logo for element14
element14
from US$0.99
1,224
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.00
1,224
in stock
Buy Now

Features

Fixed (ADP322) and adjustable output (ADP323) options
Bias voltage range (VBIAS): 2.5 V to 5.5 V
LDO input voltage range (VIN1/VIN2, VIN3): 1.8 V to 5.5 V
Three 200 mA low dropout voltage regulators (LDOs)
16-lead, 3 mm × 3 mm LFCSP
Initial accuracy: ±1%
Stable with 1 µF ceramic output capacitors
No noise bypass capacitor required
3 independent logic controlled enables
Overcurrent and thermal protection
Key specifications
High PSRR
76 dB PSRR up to 1 kHz
70 dB PSRR at 10 kHz
60 dB PSRR at 100 kHz
40 dB PSRR at 1 MHz
Low output noise
24 µV rms typical output noise at VOUT = 1.2 V
43 µV rms typical output noise at VOUT = 2.8 V
Excellent transient response
Low dropout voltage: 110 mV at 200 mA load
85 µA typical ground current at no load, all LDOs enabled
100 µs fast turn on circuit
Guaranteed 200 mA output current per regulator
−40°C to +125°C junction temperature

Alternative Descriptions

200mA LDO Adj Vout | Analog Devices
Ldo, Adj, 0.5 To 5V, 0.2A, Lfcsp | Newark Electronics
LDO, ADJ, 0.5V TO 5V, 3 OUTPUT, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP323ACPZ-R7?

Additional datasheets, footprints and schematics for ADP323ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP323ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP323ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP323ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP323ACPZ-R7 fall under?

The ADP323ACPZ-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP323ACPZ-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP323ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP323ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP323ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADP323ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP323ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP323ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADP323ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay