Status: | Production |
---|---|
Series: | ADP2380 |
RoHS: | Compliant |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.86
|
1,200
in stock
|
Buy Now |
Input voltage: 4.5 V to 20 V |
Integrated 44 mΩ high-side MOSFET |
0.6 V ± 1% reference voltage over temperature |
Continuous output current: 4 A |
Programmable switching frequency: 250 kHz to 1.4 MHz |
Synchronizes to external clock: 250 kHz to 1.4 MHz |
180° out-of-phase synchronization |
Programmable UVLO |
Power-good output |
External compensation |
Internal soft start with external adjustable option |
Startup into a precharged output |
Supported by ADIsimPower design tool |
20V/4A Switch Reg W/Low FET D | Analog Devices |
Where can I find additional details, specifications and documents for a ADP2380AREZ-R7?
Additional datasheets, footprints and schematics for ADP2380AREZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2380AREZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2380AREZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2380AREZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2380AREZ-R7 fall under?
The ADP2380AREZ-R7 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2380AREZ-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2380AREZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2380AREZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2380AREZ-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP2380AREZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2380AREZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP2380AREZ-R7?
You can fill out our help required form which you can use to request a quote for ADP2380AREZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.