ADP2371ACPZ-R7 Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP2371
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP2370/ADP2371 are high efficiency, low quiescent current, 800 mA buck (step-down) dc-to-dc converters in small 8-lead, 3 mm × 3 mm LFCSP (QFN) packages. The total solution requires only three tiny external components.The buck regulator uses a proprietary high speed current mode, constant frequency PWM control scheme for excellent stability and transient response. The need for an external rectifier is eliminated by using a high efficiency synchronous rectifier architecture.To ensure the longest battery life in portable

Where to Buy

Prices starting from US$1.50

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.50
154,715
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.74
1,472
in stock
Buy Now
Logo for element14
element14
from US$2.16
1,472
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.02
1,472
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.64
650
in stock
Buy Now

Features

Input voltage range: 3.2 V to 15 V, output current: 800 mA
Quiescent current < 14 µA in power saving mode (PSM)
>90% efficiency
Force PWM pin (SYNC), 600 kHz/1.2 MHz frequency pin (FSEL)
Fixed outputs: 0.8 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.0 V, 3.3 V, 5 V, and adjustable option
100% duty cycle capability
Initial accuracy: ±1%
Low shutdown current: <1.2 µA
Quick output discharge (QOD) option
Synchronizable to an external clock
8-lead, 0.75 mm × 3 mm × 3mm LFCSP (QFN) package
Supported by ADIsimPower design tool

Alternative Descriptions

800mA Buck ADJ Vout w/QOD | Analog Devices
Dc/Dc Conv, Buck, 1.2Mhz, 125Deg C | Newark Electronics
DC/DC CONV, BUCK, 1.2MHZ, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2371ACPZ-R7?

Additional datasheets, footprints and schematics for ADP2371ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2371ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2371ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2371ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2371ACPZ-R7 fall under?

The ADP2371ACPZ-R7 is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2371ACPZ-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2371ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2371ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2371ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP2371ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2371ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2371ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADP2371ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay