Status: | Production |
---|---|
Series: | ADP2370 |
RoHS: | Compliant |
Prices starting from US$1.80
Input voltage range: 3.2 V to 15 V, output current: 800 mA |
Quiescent current < 14 µA in power saving mode (PSM) |
>90% efficiency |
Force PWM pin (SYNC), 600 kHz/1.2 MHz frequency pin (FSEL) |
Fixed outputs: 0.8 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.0 V, 3.3 V, 5 V, and adjustable option |
100% duty cycle capability |
Initial accuracy: ±1% |
Low shutdown current: <1.2 µA |
Quick output discharge (QOD) option (ADP2371) |
Synchronizable to an external clock |
8-lead, 0.75 mm × 3 mm × 3mm LFCSP (QFN) package |
Supported by ADIsimPower design tool |
800mA Buck AdjVoutt | Analog Devices |
Dc/Dc Conv, Buck, 1.2Mhz, 125Deg C Rohs Compliant: Yes |Analog Devices ADP2370ACPZ-R7 | Newark Electronics |
DC/DC CONV, BUCK, 1.2MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP2370ACPZ-R7?
Additional datasheets, footprints and schematics for ADP2370ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2370ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2370ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2370ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2370ACPZ-R7 fall under?
The ADP2370ACPZ-R7 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2370ACPZ-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2370ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2370ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2370ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP2370ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2370ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP2370ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP2370ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.