ADP2325-EVALZ Multiple Output Buck Regulators by Analog Devices

Status: Production
Series: ADP2325
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP2325 is a full featured, dual output, step-down dc-to-dcregulator based on a current mode architecture. The ADP2325integrates two high-side power MOSFETs and two low-side driversfor the external N-channel MOSFETs. The two pulse-width modulation(PWM) channels can be configured to deliver dual 5 Aoutputs or a parallel-to-single 10 A output. The regulator operatesfrom input voltages of 4.5 V to 20 V, and the output voltage canbe as low as 0.6 V.The switching frequency can be programmed between 250 kHzand 1.2 MHz, or synchronized to an external clock to minimizeinterference in multirail

Where to Buy

Prices starting from US$61.63

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$64.84
25
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$61.63
-
Buy Now

Features

Input voltage: 4.5 V to 20 V
±1% output accuracy
Integrated 48 mΩ typical high-side MOSFET
Flexible output configuration
- Dual output: 5 A/5 A
- Parallel single output: 10 A
Programmable switching frequency: 250 kHz to 1.2 MHz
External synchronization input with programmable phase shift, or internal clock output
Selectable PWM or PFM mode operation
Adjustable current limit for small inductor
External compensation and soft start
Startup into precharged output
Supported by ADIsimPower™ design tool

Alternative Descriptions

20V Dual Chnl 5A/5A Eval Board | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2325-EVALZ?

Additional datasheets, footprints and schematics for ADP2325-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP2325-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2325-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2325-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2325-EVALZ fall under?

The ADP2325-EVALZ is listed under Multiple Output Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2325-EVALZ when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2325-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2325-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2325-EVALZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADP2325-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2325-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADP2325-EVALZ?

You can fill out our help required form which you can use to request a quote for ADP2325-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay