ADP2323ACPZ-R7 Multiple Output Buck Regulators by Analog Devices

Status: Production
Series: ADP2323
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP2323 is a full featured, dual output, step-down dc-to-dc regulator based on current-mode architecture. The ADP2323 integrates two high-side power MOSFETs and two low-side drivers for the external N-channel MOSFETs. The two pulse-width mod-ulation (PWM) channels can be configured to deliver dual 3 A outputs or a parallel-to-single 6 A output. The regulator operates from input voltages of 4.5 V to 20 V, and the output voltage can be as low as 0.6 V.The switching frequency can be programmed between 250 kHz and 1.2 MHz, or synchronized to an external clock to minimize interference in multirail

Where to Buy

Prices starting from US$1.72

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.33
2,132
in stock
Buy Now
Logo for element14
element14
from US$4.21
2,132
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.00
2,132
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.90
1,771
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.72
1,488
in stock
Buy Now

Features

Input voltage 4.5 V to 20 V
±1% output accuracy
Integrated 90 mΩ typical high-side MOSFET
Flexible output configuration
Dual output: 3 A/3 A
Parallel single output: 6 A
Programmable switching frequency: 250 kHz to 1.2 MHz
External synchronization input with programmable phase shift, or internal clock output
Selectable PWM or PFM mode operation
Adjustable current limit for small inductor
External compensation and soft start
Startup into precharged output

Alternative Descriptions

Dc/Dc Ctrl, Sync Buck, 600Khz, 125Deg C | Newark Electronics
DC/DC CTRL, SYNC BUCK, 600KHZ, 125DEG C | element14
3A, Dual, Sync Switching Regul | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2323ACPZ-R7?

Additional datasheets, footprints and schematics for ADP2323ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2323ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2323ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2323ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2323ACPZ-R7 fall under?

The ADP2323ACPZ-R7 is listed under Multiple Output Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2323ACPZ-R7 when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2323ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2323ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2323ACPZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADP2323ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2323ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2323ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADP2323ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay