Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | LFCSP |
No. of Pins | 10Pins |
Output Current | 1.25A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Adjustable Output Voltage Max | 6V |
Adjustable Output Voltage Min | -0.3V |
Frequency | 1.2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a ADP2120ACPZ?
Additional datasheets, footprints and schematics for ADP2120ACPZ are listed on our Part Details page. You can also find images and similar parts to ADP2120ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2120ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2120ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2120ACPZ fall under?
The ADP2120ACPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ADP2120ACPZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2120ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2120ACPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP2120ACPZ have stock available?
There is no stock from authorised distributors for ADP2120ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2120ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADP2120ACPZ?
You can fill out our help required form which you can use to request a quote for ADP2120ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.