Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | LFCSP |
No. of Pins | 10Pins |
Output Current | 2A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Adjustable Output Voltage Max | 6V |
Adjustable Output Voltage Min | -0.3V |
Frequency | 1.2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a ADP2119ACPZ?
Additional datasheets, footprints and schematics for ADP2119ACPZ are listed on our Part Details page. You can also find images and similar parts to ADP2119ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2119ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2119ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2119ACPZ fall under?
The ADP2119ACPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ADP2119ACPZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2119ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2119ACPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP2119ACPZ have stock available?
There is no stock from authorised distributors for ADP2119ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2119ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADP2119ACPZ?
You can fill out our help required form which you can use to request a quote for ADP2119ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.