Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | LFCSP |
No. of Pins | 16Pins |
Output Current | 2A |
Output Voltage Nom. | 1.8V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 2107 |
Frequency | 1.2MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 1.8V |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down DC/DC Converter |
Where can I find additional details, specifications and documents for a ADP2107ACPZ-1.8?
Additional datasheets, footprints and schematics for ADP2107ACPZ-1.8 are listed on our Part Details page. You can also find images and similar parts to ADP2107ACPZ-1.8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2107ACPZ-1.8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2107ACPZ-1.8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2107ACPZ-1.8 fall under?
The ADP2107ACPZ-1.8 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ADP2107ACPZ-1.8 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2107ACPZ-1.8 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2107ACPZ-1.8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP2107ACPZ-1.8 have stock available?
There is no stock from authorised distributors for ADP2107ACPZ-1.8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2107ACPZ-1.8 often in real-time on the comparison pages.
What if I can't find stock of ADP2107ACPZ-1.8?
You can fill out our help required form which you can use to request a quote for ADP2107ACPZ-1.8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.