ADP199ACBZ-R7 PowerPath, Ideal Diodes, and Load Switches by Analog Devices

Status: Production
Series: ADP199
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP199 is a high-side load switch designed for operation between 0.9 V to 3.6 V. A load switch provides power domain isolation, thereby helping to keep subsystems isolated and powered independently, and enabling reduced power consumption.The ADP199 contains a low on-resistance, N-channel MOSFET to minimize power loss, and supports over 500 mA of continuous load current. The low 6 μA quiescent current and ultralow shutdown current make the ADP199 ideal for battery-operated portable equipment. The built-in level shifter for enable logic makes the ADP199 compatible with many processors and GPIO controllers.In addition to high performance, the ADP199 occupies mini-mal printed circuit board (PCB) space with an area of less than 0.64 mm2 and a height of 0.50 mm.The ADP199 is available in an ultra-small, 0.8 mm × 0.8 mm × 0.5 mm, 4-ball, 0.4 mm pitch WLCSP.

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.37
10,200
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.52
-
Buy Now

Features

Constant low RDSON of 40 mΩ over input voltage range 
Low input voltage range: 0.9 V to 3.6 V 
500 mA continuous operating current at 85°C 
1.2 V logic compatible enable input 
Low 6 μA quiescent current, independent of load current 
Ultralow shutdown current: <100 nA 
Ultrasmall 0.8 mm × 0.8 mm × 0.5 mm, 4-ball, 0.4 mm pitch WLCSP

Alternative Descriptions

1.2Vin 50mALoad-Switch | Analog Devices
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP199ACBZ-R7?

Additional datasheets, footprints and schematics for ADP199ACBZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP199ACBZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP199ACBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP199ACBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP199ACBZ-R7 fall under?

The ADP199ACBZ-R7 is listed under PowerPath, Ideal Diodes, and Load Switches.

Can I view similar or alternative parts?

You can view similar parts to ADP199ACBZ-R7 when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP199ACBZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP199ACBZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP199ACBZ-R7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADP199ACBZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP199ACBZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP199ACBZ-R7?

You can fill out our help required form which you can use to request a quote for ADP199ACBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay