ADP198ACBZ-R7 PowerPath, Ideal Diodes, and Load Switches by Analog Devices

Status: Production
Series: ADP198
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP198 is a high-side load switch designed for operationbetween 1.65 V to 6.5 V that is protected against reverse currentflow from output to input. A load switch provides power domainisolation thereby helping to keep subsystems isolated andpowered independently, and enabling reduced powerconsumption. The ADP198 contains a low on-resistance PchannelMOSFET that supports over 1 Amp of continuous loadcurrent. The low 2.5μA quiescent current and ultra-lowshutdown current make the ADP198 ideal for battery-operatedportable equipment. The built-in level shifter for enable logicmakes the ADP198 compatible with modern processors andGPIO controllers. The LFCSP version also allows the user toprogram the start up time which control the inrush current atturn on.The ADP198 is available in an ultrasmall 1 mm × 1 mm, 4-ball,0.5 mm pitch WLCSP. An 8-Lead 2 mm x 2 mm x 0.55 mm, 0.5mm pitch LFCSP is also available.

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for RS
RS
from US$0.59
319
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.67
9,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.81
2,432
in stock
Buy Now
Logo for element14
element14
from US$0.65
2,432
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.63
2,432
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.57
-
Buy Now

Features

Low RDSON of 50 mΩ @ 3.3 V (WLCSP)
Low input voltage range: 1.65 V to 6.5 V
1A continuous operating current
Built-in level shift for control logic operated by 1.5 V logic
Low 2.5 μA quiescent current @ VIN = 2.8 V
Low 0.1 μA shutdown current @ VIN = 2.8
Reverse Current Blocking
Programmable start up time
Ultra small 1 mm × 1 mm, 4-ball, 0.5 mm pitch WLCSP
Tiny 8-lead 2x2 Lead Frame Chip Scale Package (LFCSP)

Alternative Descriptions

6V, 1A Pwr SW w\RCB 30us | Analog Devices
Power Load Switch, 6.5V, Wlcsp-4 | Newark Electronics
POWER LOAD SWITCH, 6.5V, WLCSP-4 | element14
1A High-Side Load Switch, Reverse WLCSP4 | RS
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP198ACBZ-R7?

Additional datasheets, footprints and schematics for ADP198ACBZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP198ACBZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP198ACBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP198ACBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP198ACBZ-R7 fall under?

The ADP198ACBZ-R7 is listed under PowerPath, Ideal Diodes, and Load Switches.

Can I view similar or alternative parts?

You can view similar parts to ADP198ACBZ-R7 when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP198ACBZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP198ACBZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP198ACBZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADP198ACBZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP198ACBZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP198ACBZ-R7?

You can fill out our help required form which you can use to request a quote for ADP198ACBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay