Status: | Production |
---|---|
Series: | ADP195 |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$0.81
|
5,315
in stock
|
Buy Now | |
element14
from US$0.64
|
5,315
in stock
|
Buy Now | |
Farnell
from US$0.59
|
5,315
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
3,042
in stock
|
Buy Now | |
Analog Devices
from US$0.67
|
457
in stock
|
Buy Now | |
Richardson RFPD
from US$0.57
|
-
|
Buy Now |
Ultralow on resistance (RDSON) |
50 mΩ @ 3.6 V |
55 mΩ @ 2.5 V |
65 mΩ @ 1.8 V |
100 mΩ @ 1.2 V |
Input voltage range: 1.1 V to 3.6 V |
1.1 A maximum continuous operating current |
Low enable control logic threshold can be operated from 1.2 V to 3.3 V |
Low 1 μA (typical) ground current @ 1.8 V |
See data sheet for additional features |
Power Load Switch, 3.6V, Lfcsp-Ep-6 | Newark Electronics |
POWER LOAD SWITCH, 3.6V, LFCSP-EP-6 | element14 |
600mA High Side Pwr switch w/R | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP195ACPZ-R7?
Additional datasheets, footprints and schematics for ADP195ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP195ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP195ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP195ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP195ACPZ-R7 fall under?
The ADP195ACPZ-R7 is listed under PowerPath, Ideal Diodes, and Load Switches.
Can I view similar or alternative parts?
You can view similar parts to ADP195ACPZ-R7 when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP195ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP195ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP195ACPZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADP195ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP195ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP195ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP195ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.