ADP194ACBZ-R7 PowerPath, Ideal Diodes, and Load Switches by Analog Devices

Status: Production
Series: ADP194
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP194 is a high-side load switch designed for operation from 1.1 V to 3.6 V and is protected against reverse current flow from output to input. This load switch provides power domain isolation for extended power battery life. The device contains a low on-resistance P-channel MOSFET that supports more than 500 mA of continuous load current and minimizes power loss. The low 2 μA (maximum) ground current and ultralow shutdown current makes the ADP194 ideal for battery-operated portable equipment. The built-in level shifter in the enable logic input makes the ADP194 compatible with modern processors and GPIO controllers.Beyond operating performance, the ADP194 occupies minimal printed circuit board (PCB) space with an area less than 0.64 mm2 and a height of 0.50 mm. The ADP194 is available in an ultrasmall 0.8 mm x 0.8 mm, 4-ball, 0.4 mm pitch WLCSP.

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.61
81,276
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.62
2,074
in stock
Buy Now
Logo for element14
element14
from US$0.56
2,074
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.58
2,074
in stock
Buy Now

Features

Low RDSON of 80 mΩ at 1.8 V
Low input voltage range:
1.1 V to 3.6 V
500 mA continuous operating current
Built-in level shift for control logic that can be operated by
1.2 V logic
Low 2 μA (maximum) ground current
Ultralow shutdown current:
< 0.7 μA
Reverse current blocking
Ultrasmall 0.8 mm x 0.8 mm x 0.5mm, 4-ball, 0.4 mm pitch WLCSP

Alternative Descriptions

0.1_Ohm Power SW w\ Reverse Pr | Analog Devices
Power Load Switch, 3.6V, Wlcsp-4 | Newark Electronics
POWER LOAD SWITCH, 3.6V, WLCSP-4 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP194ACBZ-R7?

Additional datasheets, footprints and schematics for ADP194ACBZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP194ACBZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP194ACBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP194ACBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP194ACBZ-R7 fall under?

The ADP194ACBZ-R7 is listed under PowerPath, Ideal Diodes, and Load Switches.

Can I view similar or alternative parts?

You can view similar parts to ADP194ACBZ-R7 when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP194ACBZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP194ACBZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP194ACBZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP194ACBZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP194ACBZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP194ACBZ-R7?

You can fill out our help required form which you can use to request a quote for ADP194ACBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay