Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 20V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 93% |
Controller IC Case Style | LFCSP |
No. of Pins | 32Pins |
Switching Frequency | 720kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Accuracy % | 0.85% |
Adjustable Output Voltage Max | 15.3V |
Adjustable Output Voltage Min | 0.6V |
Base Number | 1829 |
Frequency | 1MHz |
Input Voltage Max | 18V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 20A |
Output Voltage | 17V |
Output Voltage Max | 15.3V |
Primary Input Voltage | 20V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a ADP1829ACPZ?
Additional datasheets, footprints and schematics for ADP1829ACPZ are listed on our Part Details page. You can also find images and similar parts to ADP1829ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1829ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1829ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1829ACPZ fall under?
The ADP1829ACPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ADP1829ACPZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1829ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1829ACPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP1829ACPZ have stock available?
There is no stock from authorised distributors for ADP1829ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1829ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADP1829ACPZ?
You can fill out our help required form which you can use to request a quote for ADP1829ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.