Status: | Production |
---|---|
Series: | ADP1763 |
RoHS: | Compliant |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$4.89
|
1,358
in stock
|
Buy Now | |
element14
from US$7.14
|
1,165
in stock
|
Buy Now | |
Newark Electronics
from US$7.36
|
1,135
in stock
|
Buy Now | |
Farnell
from US$6.80
|
1,135
in stock
|
Buy Now | |
Analog Devices
from US$4.70
|
372
in stock
|
Buy Now | |
Richardson RFPD
from US$6.62
|
-
|
Buy Now |
3 A maximum output current |
Low input voltage supply range |
VIN = 1.10 V to 1.98 V, no external bias supply required |
Fixed output voltage range: VOUT_FIXED = 0.9 V to 1.5 V |
Adjustable output voltage range: VOUT_ADJ = 0.5 V to 1.5 V |
Ultralow noise: 2 μV rms, 100 Hz to 100 kHz |
Noise spectral density |
4 nV/√Hz at 10 kHz |
3 nV/√Hz at 100 kHz |
Low dropout voltage: 95 mV typical at 3 A load |
Operating supply current: 4.5 mA typical at no load |
±1.5% fixed output voltage accuracy over line, load, and temperature |
Excellent power supply rejection ratio (PSRR) performance |
59 dB typical at 10 kHz at 3 A load |
43 dB typical at 100 kHz at 3 A load |
Excellent load/line transient response |
Soft start to reduce inrush current |
Optimized for small 10 μF ceramic capacitors |
Current-limit and thermal overload protection |
Power-good indicator |
Precision enable |
16-lead, 3 mm × 3 mm LFCSP package |
AEC-Q100 qualified for automotive applications |
LDO, ADJ, 3A, LFCSP-EP, -40 TO 125DEG C | element14 |
Ldo, Adj, 3A, Lfcsp-Ep, -40 To 125Deg C | Newark Electronics |
3ALowVin, VeryLow DO low noise | Analog Devices |
CURRENT REGULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP1763ACPZ-R7?
Additional datasheets, footprints and schematics for ADP1763ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1763ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1763ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1763ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1763ACPZ-R7 fall under?
The ADP1763ACPZ-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP1763ACPZ-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1763ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1763ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1763ACPZ-R7 have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for ADP1763ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1763ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1763ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP1763ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.