Status: | Production |
---|---|
Series: | ADP1754 |
RoHS: | Compliant |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.26
|
16,800
in stock
|
Buy Now |
Maximum output current: 1.2 A |
Input voltage range: 1.6 V to 3.6 V |
Low shutdown current: <2 μA |
Very low dropout voltage: 105 mV @ 1.2 A load |
Initial accuracy: ±1% |
Accuracy over line, load, and temperature: ±2% |
7 fixed output voltage options with soft start 0.75 V to 2.5 V (ADP1754) |
Adjustable output voltage option with soft start 0.75 V to 3.0 V (ADP1755) |
High PSRR |
(See data sheet for details) |
23 μV rms at 0.75 V output |
Stable with small 4.7 μF ceramic output capacitor |
Excellent load and line transient response |
1.2A LDO Fix 1.5Vout | Analog Devices |
Where can I find additional details, specifications and documents for a ADP1754ACPZ-1.5-R7?
Additional datasheets, footprints and schematics for ADP1754ACPZ-1.5-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1754ACPZ-1.5-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1754ACPZ-1.5-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1754ACPZ-1.5-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1754ACPZ-1.5-R7 fall under?
The ADP1754ACPZ-1.5-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP1754ACPZ-1.5-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1754ACPZ-1.5-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1754ACPZ-1.5-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1754ACPZ-1.5-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP1754ACPZ-1.5-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1754ACPZ-1.5-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1754ACPZ-1.5-R7?
You can fill out our help required form which you can use to request a quote for ADP1754ACPZ-1.5-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.