Status: | Production |
---|---|
Series: | ADP1741 |
RoHS: | Compliant |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.59
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
9,411
in stock
|
Buy Now | |
Farnell
from US$2.23
|
8,646
in stock
|
Buy Now | |
element14
from US$2.32
|
8,396
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
1,046
in stock
|
Buy Now | |
Richardson RFPD
from US$2.19
|
372
in stock
|
Buy Now |
Maximum output current: 2 A |
Input voltage range: 1.6 V to 3.6 V |
Low shutdown current: 2 μA |
Low dropout voltage: 160 mV @ 2 A load |
Initial accuracy: ±1% |
Accuracy over line, load, and temperature: ±2% |
7 fixed output voltage options with soft start (ADP1740): 0.75 V to 2.5 V |
Adjustable output voltage options with soft start (ADP1741): 0.75 V to 3.3 V |
High PSRR |
65 dB @ 1 kHz |
65 dB @ 10 kHz |
54 dB @ 100 kHz |
23 μV rms at 0.75 V output |
Stable with small 4.7 μF ceramic output capacitor |
Excellent load and line transient response |
Current-limit and thermal overload protection |
See data sheet for additional features |
2A LDO adj V-out | Analog Devices |
Ldo, Adj, 2A, Lfcsp-Ep-16, 125Deg C | Newark Electronics |
LDO, ADJ, 2A, LFCSP-EP-16, 125DEG C | Farnell |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP1741ACPZ-R7?
Additional datasheets, footprints and schematics for ADP1741ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1741ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1741ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1741ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1741ACPZ-R7 fall under?
The ADP1741ACPZ-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP1741ACPZ-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1741ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1741ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1741ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for ADP1741ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1741ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1741ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP1741ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.