Status: | Production |
---|---|
Series: | ADP1196 |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$0.98
|
615
in stock
|
Buy Now |
Low RDSON of 10 mΩ in 6-ball WLCSP |
Wide input voltage range: 0 V to 5.5 V |
3 A continuous operating current at 70°C |
Bias supply voltage range: 1.83 V to 5.5 V |
Low 26 μA ground (quiescent) current, VIN ≤ 3.4 V |
Low 50 μA quiescent current, VIN = 5.5 V |
Overtemperature protection circuitry |
See datasheet for additional features |
Zero Volt Vin LDSW | Analog Devices |
Where can I find additional details, specifications and documents for a ADP1196ACBZ-02-R7?
Additional datasheets, footprints and schematics for ADP1196ACBZ-02-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1196ACBZ-02-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1196ACBZ-02-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1196ACBZ-02-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1196ACBZ-02-R7 fall under?
The ADP1196ACBZ-02-R7 is listed under PowerPath, Ideal Diodes, and Load Switches.
Can I view similar or alternative parts?
You can view similar parts to ADP1196ACBZ-02-R7 when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1196ACBZ-02-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1196ACBZ-02-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1196ACBZ-02-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP1196ACBZ-02-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1196ACBZ-02-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1196ACBZ-02-R7?
You can fill out our help required form which you can use to request a quote for ADP1196ACBZ-02-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.