ADP1111ARZ Internal Power Switch Boost Regulators by Analog Devices

Status: Production
Series: ADP1111
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP1111 is part of a family of step-up/step-down switchingregulators that operates from an input voltage supply of 2 Vto 12 V in step-up mode and up to 30 V in step-down mode.The ADP1111 can be programmed to operate in step-up/stepdownor inverting

Where to Buy

Prices starting from US$2.86

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.86
1,873
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.34
98
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.10
18
in stock
Buy Now
Logo for element14
element14
from US$4.09
18
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.94
18
in stock
Buy Now

Features

Operates from 2 V to 30 V Input Voltage Range
72 kHz Frequency Operation
Utilizes Surface Mount Inductors
Very Few External Components Required
Operates in Step-Up/Step-Down or Inverting Mode
Low Battery Detector
User Adjustable Current Limit
Internal 1 A Power Switch
Fixed or Adjustable Output Voltage
8-Pin DIP or SO-8 Package

Alternative Descriptions

MICROPOWER STEP-UP/DOWN SWITCH | Analog Devices
Dc/Dc Conv, Boost, Buck, 72Khz, 85Deg C | Newark Electronics
DC/DC CONV, BOOST, BUCK, 72KHZ, 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1111ARZ?

Additional datasheets, footprints and schematics for ADP1111ARZ are listed on our Part Details page. You can also find images and similar parts to ADP1111ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1111ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1111ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1111ARZ fall under?

The ADP1111ARZ is listed under Internal Power Switch Boost Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP1111ARZ when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1111ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1111ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1111ARZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP1111ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1111ARZ often in real-time on the comparison pages.

What if I can't find stock of ADP1111ARZ?

You can fill out our help required form which you can use to request a quote for ADP1111ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay