Status: | Production |
---|---|
Series: | ADP1052 |
RoHS: | Compliant |
Prices starting from US$4.49
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.49
|
7,800
in stock
|
Buy Now |
Peak data telemetry recording |
High speed input voltage feedforward control |
6 pulse-width modulation (PWM) logic outputs with 625 ps resolution |
Switching frequency: 49 kHz to 625 kHz |
Frequency synchronization as master and slave device |
Multiple energy saving modes |
Adaptive dead time compensation for efficiency optimization |
Low power consumption: 100 mW typical |
Extensive fault detection and protection |
PMBus compliant |
Direct parallel control for power supplies without OR’ing devices |
Accurate droop current share |
Prebias startup |
Reverse current protection |
Conditional overvoltage protection |
Graphical user interface (GUI) for ease of programming |
On-board EEPROM for programming and data storage |
Available in a 24-lead, 4 mm × 4 mm LFCSP |
−40°C to +125°C operating temperature |
Digital controller for isolate | Analog Devices |
Where can I find additional details, specifications and documents for a ADP1052ACPZ-R7?
Additional datasheets, footprints and schematics for ADP1052ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1052ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1052ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1052ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1052ACPZ-R7 fall under?
The ADP1052ACPZ-R7 is listed under Digitally Programmable Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP1052ACPZ-R7 when available in the Digitally Programmable Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1052ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1052ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1052ACPZ-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP1052ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1052ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1052ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP1052ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.