ADN4667ARZ LVDS (Low Voltage Differential Signaling) Drivers and Receivers by Analog Devices

Status: Production
Series: ADN4667
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADN4667 is a quad, CMOS, low voltage differential signaling (LVDS) line driver offering data rates of over 400 Mbps (200 MHz) and ultralow power consumption. It features a flow through pinout for easy PCB layout and separation of input and output signals.The device accepts low voltage TTL/CMOS logic signals and converts them to a differential current output of typically ±3.1 mA for driving a transmission medium such as a twisted pair cable. The transmitted signal develops a differential voltage of typi- cally ±310 mV across a termination resistor at the receiving end. This is converted back to a TTL/CMOS logic level by an LVDS receiver, such as the ADN4668.The ADN4667 also offers active high and active low enable/ disable inputs (EN and EN). These inputs control all four drivers and turn off the current outputs in the disabled state to reduce the quiescent power consumption to typically 10 mW. The ADN4667 and its companion LVDS receiver, the ADN4668, offer a new solution to high speed, point-to-point data trans- mission, and a low power alternative to emitter-coupled logic (ECL) or positive emitter-coupled logic (PECL).

Where to Buy

Prices starting from US$1.40

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.88
264
in stock
Buy Now
Logo for element14
element14
from US$2.02
264
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.13
264
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.40
180
in stock
Buy Now

Alternative Descriptions

Lvds Driver, 400Mbps, 3.3V, Nsoic | Newark Electronics
LVDS DRIVER, 400MBPS, 3.3V, NSOIC | element14
LVDS Quad Driver I.C. | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADN4667ARZ?

Additional datasheets, footprints and schematics for ADN4667ARZ are listed on our Part Details page. You can also find images and similar parts to ADN4667ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADN4667ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADN4667ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADN4667ARZ fall under?

The ADN4667ARZ is listed under LVDS (Low Voltage Differential Signaling) Drivers and Receivers.

Can I view similar or alternative parts?

You can view similar parts to ADN4667ARZ when available in the LVDS (Low Voltage Differential Signaling) Drivers and Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADN4667ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADN4667ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADN4667ARZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADN4667ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADN4667ARZ often in real-time on the comparison pages.

What if I can't find stock of ADN4667ARZ?

You can fill out our help required form which you can use to request a quote for ADN4667ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay